Generation Brands Wall/Bath Lighting Fixture VS8003-ORB

Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18-1/2 INCH 9 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 8-1/2 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18-1/2 INCH 9 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 8-1/2 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS8003-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS8003-ORB
Wall/Bath Lighting Fixture VS8003-ORB
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18-1/2 INCH 9 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 8-1/2 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 18-1/2 INCH
  • 9 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • CANTERBURY BRAND
  • BACKPLATE SIZE 8-1/2 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS8003-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details