Generation Brands Wall/Bath Lighting Fixture VS6703-PW

Description
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5-1/16 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5-1/16 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS6703-PW - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS6703-PW
Wall/Bath Lighting Fixture VS6703-PW
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5-1/16 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH
  • 18 INCH
  • 7-3/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • BRISTOL BRAND
  • BACKPLATE DIAMETER 5-1/16 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS6703-PW
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details