Generation Brands Wall/Bath Lighting Fixture VS6702-PW

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL PEWTER (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH 14-1/2 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL PEWTER (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH 14-1/2 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS6702-PW - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS6702-PW
Wall/Bath Lighting Fixture VS6702-PW
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL PEWTER (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH 14-1/2 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • PEWTER (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH
  • 14-1/2 INCH
  • 7-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • BRISTOL BRAND
  • BACKPLATE DIAMETER 5 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS6702-PW
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details