Generation Brands Wall/Bath Lighting Fixture VS34002-BS

Description
MARBLE/STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), EGGSHELL SHANTUNG (SHADE) FINISH 18 INCH 10-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 8-1/4 INCH EXTENSION CARROLTON BRAND SHADE SIZE 6 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 3/4 INCH D X 17-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MARBLE/STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), EGGSHELL SHANTUNG (SHADE) FINISH 18 INCH 10-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 8-1/4 INCH EXTENSION CARROLTON BRAND SHADE SIZE 6 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 3/4 INCH D X 17-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS34002-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS34002-BS
Wall/Bath Lighting Fixture VS34002-BS
MARBLE/STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), EGGSHELL SHANTUNG (SHADE) FINISH 18 INCH 10-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 8-1/4 INCH EXTENSION CARROLTON BRAND SHADE SIZE 6 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 3/4 INCH D X 17-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • MARBLE/STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), EGGSHELL SHANTUNG (SHADE) FINISH
  • 18 INCH
  • 10-1/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 8-1/4 INCH EXTENSION
  • CARROLTON BRAND
  • SHADE SIZE 6 INCH DIA X 5-1/2 INCH H
  • BACKPLATE SIZE 4-1/2 INCH W X 3/4 INCH D X 17-1/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS34002-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details