Generation Brands Wall/Bath Lighting Fixture VS30003-CH

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), ACID ETCHED (SHADE) FINISH 22 INCH 8-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-9/16 INCH EXTENSION JELA BRAND SHADE SIZE 5-15/16 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), ACID ETCHED (SHADE) FINISH 22 INCH 8-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-9/16 INCH EXTENSION JELA BRAND SHADE SIZE 5-15/16 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS30003-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS30003-CH
Wall/Bath Lighting Fixture VS30003-CH
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), ACID ETCHED (SHADE) FINISH 22 INCH 8-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-9/16 INCH EXTENSION JELA BRAND SHADE SIZE 5-15/16 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), ACID ETCHED (SHADE) FINISH
  • 22 INCH
  • 8-1/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-9/16 INCH EXTENSION
  • JELA BRAND
  • SHADE SIZE 5-15/16 INCH DIA X 5-1/4 INCH H
  • BACKPLATE DIAMETER 5 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS30003-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details