Generation Brands Wall/Bath Lighting Fixture VS29002-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 16-3/8 INCH 8-1/4 INCH 2 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/4 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 8 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 16-3/8 INCH 8-1/4 INCH 2 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/4 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 8 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS29002-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS29002-BS
Wall/Bath Lighting Fixture VS29002-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 16-3/8 INCH 8-1/4 INCH 2 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/4 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 8 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 16-3/8 INCH
  • 8-1/4 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • KINCAID BRAND
  • SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H
  • BACKPLATE SIZE 8 INCH W X 13/16 INCH D X 4-9/16 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS29002-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details