Generation Brands Wall/Bath Lighting Fixture VS28001-CH

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 10-3/16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 10-3/16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS28001-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS28001-CH
Wall/Bath Lighting Fixture VS28001-CH
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 5-1/4 INCH 10-3/16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), OPAL ETCHED (SHADE) FINISH
  • 5-1/4 INCH
  • 10-3/16 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 6-1/4 INCH EXTENSION
  • NEWBURY BRAND
  • SHADE SIZE 5-1/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE DIAMETER 4-7/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS28001-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details