Generation Brands Wall/Bath Lighting Fixture VS27003-BS

Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20-7/8 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20-7/8 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS27003-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS27003-BS
Wall/Bath Lighting Fixture VS27003-BS
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20-7/8 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 20-7/8 INCH
  • 10-1/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • HARVARD BRAND
  • SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS27003-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details