Generation Brands Wall/Bath Lighting Fixture VS26004-PN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 30-9/16 INCH 8-7/16 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION MALIBU BRAND SHADE SIZE 4-1/4 INCH H BACKPLATE SIZE 12 INCH W X 7/8 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 30-9/16 INCH 8-7/16 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION MALIBU BRAND SHADE SIZE 4-1/4 INCH H BACKPLATE SIZE 12 INCH W X 7/8 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS26004-PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS26004-PN
Wall/Bath Lighting Fixture VS26004-PN
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 30-9/16 INCH 8-7/16 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION MALIBU BRAND SHADE SIZE 4-1/4 INCH H BACKPLATE SIZE 12 INCH W X 7/8 INCH D X 4-9/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 30-9/16 INCH
  • 8-7/16 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • MALIBU BRAND
  • SHADE SIZE 4-1/4 INCH H
  • BACKPLATE SIZE 12 INCH W X 7/8 INCH D X 4-9/16 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS26004-PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details