Generation Brands Wall/Bath Lighting Fixture VS23003-HTBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 21-3/4 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION NELLA BRAND SHADE SIZE 5-5/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-5/8 INCH D X 5 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 21-3/4 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION NELLA BRAND SHADE SIZE 5-5/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-5/8 INCH D X 5 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS23003-HTBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS23003-HTBZ
Wall/Bath Lighting Fixture VS23003-HTBZ
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 21-3/4 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION NELLA BRAND SHADE SIZE 5-5/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-5/8 INCH D X 5 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
  • 21-3/4 INCH
  • 9-3/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • NELLA BRAND
  • SHADE SIZE 5-5/8 INCH DIA X 4-7/8 INCH H
  • BACKPLATE SIZE 5 INCH W X 1-5/8 INCH D X 5 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS23003-HTBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details