Generation Brands Wall/Bath Lighting Fixture VS20403SN/PN

Description
STEEL BODY, GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 21-3/8 INCH 9 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION PENTAGRAM BRAND CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION VS204 MODEL
Description
STEEL BODY, GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 21-3/8 INCH 9 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION PENTAGRAM BRAND CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION VS204 MODEL

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS20403SN/PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS20403SN/PN
Wall/Bath Lighting Fixture VS20403SN/PN
STEEL BODY, GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 21-3/8 INCH 9 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION PENTAGRAM BRAND CONNECTION TYPE MOUNTED TO BOX INCLUDES 8 INCH WIRE APPLICATION DAMP LOCATION VS204 MODEL
  • STEEL BODY, GLASS SHADE MATERIAL
  • SATIN NICKEL/POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH
  • 21-3/8 INCH
  • 9 INCH
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/8 INCH EXTENSION
  • PENTAGRAM BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • INCLUDES 8 INCH WIRE
  • APPLICATION DAMP LOCATION
  • VS204 MODEL
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS20403SN/PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details