Generation Brands Wall/Bath Lighting Fixture VS19502-GBZ

Description
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 13-1/2 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/8 INCH EXTENSION EMMA BRAND SHADE SIZE 5-1/2 INCH L X 5-1/2 INCH W X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH DIA X 2-1/4 INCH D CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 13-1/2 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/8 INCH EXTENSION EMMA BRAND SHADE SIZE 5-1/2 INCH L X 5-1/2 INCH W X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH DIA X 2-1/4 INCH D CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19502-GBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19502-GBZ
Wall/Bath Lighting Fixture VS19502-GBZ
RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 13-1/2 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/8 INCH EXTENSION EMMA BRAND SHADE SIZE 5-1/2 INCH L X 5-1/2 INCH W X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH DIA X 2-1/4 INCH D CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY), GLASS (SHADE) MATERIAL
  • GRECIAN BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 13-1/2 INCH
  • 8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8-1/8 INCH EXTENSION
  • EMMA BRAND
  • SHADE SIZE 5-1/2 INCH L X 5-1/2 INCH W X 5-1/8 INCH H
  • BACKPLATE SIZE 5-1/2 INCH DIA X 2-1/4 INCH D
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19502-GBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details