Generation Brands Wall/Bath Lighting Fixture VS19201-BS/GSL

Description
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL/GRAY SLATE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 5-5/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Description
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL/GRAY SLATE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 5-5/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19201-BS/GSL - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19201-BS/GSL
Wall/Bath Lighting Fixture VS19201-BS/GSL
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL/GRAY SLATE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 5-5/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V
  • STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL/GRAY SLATE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 6 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • QUARRY BRAND
  • SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 5-5/8 INCH W X 3/4 INCH D X 8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19201-BS/GSL
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details