Generation Brands Wall/Bath Lighting Fixture VS19003-ARS

Description
STEEL (BODY/BACKPLATE), GLASS (DIFFUSER/CRYSTALS), FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTALS) FINISH 26-3/4 INCH 5-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-5/8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 24-5/8 INCH W X 5-1/8 INCH H BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 20-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY/BACKPLATE), GLASS (DIFFUSER/CRYSTALS), FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTALS) FINISH 26-3/4 INCH 5-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-5/8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 24-5/8 INCH W X 5-1/8 INCH H BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 20-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19003-ARS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19003-ARS
Wall/Bath Lighting Fixture VS19003-ARS
STEEL (BODY/BACKPLATE), GLASS (DIFFUSER/CRYSTALS), FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTALS) FINISH 26-3/4 INCH 5-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-5/8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 24-5/8 INCH W X 5-1/8 INCH H BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 20-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (DIFFUSER/CRYSTALS), FABRIC (SHADE) MATERIAL
  • ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTALS) FINISH
  • 26-3/4 INCH
  • 5-1/2 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6-5/8 INCH EXTENSION
  • PRISCILLA BRAND
  • SHADE SIZE 24-5/8 INCH W X 5-1/8 INCH H
  • BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 20-7/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19003-ARS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details