Generation Brands Wall/Bath Lighting Fixture VS18601-BK

Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-3/8 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-3/8 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18601-BK - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18601-BK
Wall/Bath Lighting Fixture VS18601-BK
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/2 INCH EXTENSION MERRITT BRAND SHADE SIZE 5-3/8 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • BLACK (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 5-1/2 INCH
  • 12 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • MERRITT BRAND
  • SHADE SIZE 5-3/8 INCH DIA X 5-1/8 INCH H
  • BACKPLATE DIAMETER 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18601-BK
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details