Generation Brands Wall/Bath Lighting Fixture VS18502-BS

Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), SOFT WHITE (SHADE) FINISH 15-3/4 INCH 7-7/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), SOFT WHITE (SHADE) FINISH 15-3/4 INCH 7-7/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18502-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18502-BS
Wall/Bath Lighting Fixture VS18502-BS
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), SOFT WHITE (SHADE) FINISH 15-3/4 INCH 7-7/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/BACKPLATE), SOFT WHITE (SHADE) FINISH
  • 15-3/4 INCH
  • 7-7/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-3/4 INCH EXTENSION
  • BECKETT BRAND
  • SHADE SIZE 6 INCH DIA X 5-1/8 INCH H
  • BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18502-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details