Generation Brands Wall/Bath Lighting Fixture VS17802-MBZ

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/BACKPLATE), STRIATED IVORY (SHADE) FINISH 18 INCH 7 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-3/4 INCH H BACKPLATE SIZE 8 INCH W X 3-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/BACKPLATE), STRIATED IVORY (SHADE) FINISH 18 INCH 7 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-3/4 INCH H BACKPLATE SIZE 8 INCH W X 3-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS17802-MBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS17802-MBZ
Wall/Bath Lighting Fixture VS17802-MBZ
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY/BACKPLATE), STRIATED IVORY (SHADE) FINISH 18 INCH 7 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-3/4 INCH H BACKPLATE SIZE 8 INCH W X 3-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY/BACKPLATE), STRIATED IVORY (SHADE) FINISH
  • 18 INCH
  • 7 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 INCANDESCENT LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • 8 INCH EXTENSION
  • EL NIDO BRAND
  • SHADE SIZE 6-3/4 INCH H
  • BACKPLATE SIZE 8 INCH W X 3-1/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS17802-MBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details