STEEL (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
4-5/8 INCH
8-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
7 INCH EXTENSION
PERRY BRAND
SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
4-5/8 INCH
8-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
7 INCH EXTENSION
PERRY BRAND
SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
4-5/8 INCH
8-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
7 INCH EXTENSION
PERRY BRAND
SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH