Generation Brands Wall/Bath Lighting Fixture VS16302-CB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 20-7/8 INCH 6-1/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 5-3/8 INCH EXTENSION KINSEY BRAND BACKPLATE SIZE 8 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 4-1/2 INCH W X 2-7/8 INCH H
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 20-7/8 INCH 6-1/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 5-3/8 INCH EXTENSION KINSEY BRAND BACKPLATE SIZE 8 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 4-1/2 INCH W X 2-7/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16302-CB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16302-CB
Wall/Bath Lighting Fixture VS16302-CB
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH 20-7/8 INCH 6-1/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 5-3/8 INCH EXTENSION KINSEY BRAND BACKPLATE SIZE 8 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 4-1/2 INCH W X 2-7/8 INCH H
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), SHINY CREAM (SHADE) FINISH
  • 20-7/8 INCH
  • 6-1/4 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 5-3/8 INCH EXTENSION
  • KINSEY BRAND
  • BACKPLATE SIZE 8 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 8 INCH L X 4-1/2 INCH W X 2-7/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16302-CB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details