Generation Brands Wall/Bath Lighting Fixture VS16102-BS

Description
DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL (SHADE) FINISH 13 INCH 9-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet
Description
DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL (SHADE) FINISH 13 INCH 9-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16102-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16102-BS
Wall/Bath Lighting Fixture VS16102-BS
DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL (SHADE) FINISH 13 INCH 9-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
  • DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL (SHADE) FINISH
  • 13 INCH
  • 9-3/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • SULLIVAN BRAND
  • SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE SCREWS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16102-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details