Generation Brands Wall/Bath Lighting Fixture VS13703-DBZ

Description
STEEL (BODY/BACKPLATE), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY/BACKPLATE), BRONZE ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
Datasheet
Description
STEEL (BODY/BACKPLATE), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY/BACKPLATE), BRONZE ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS13703-DBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS13703-DBZ
Wall/Bath Lighting Fixture VS13703-DBZ
STEEL (BODY/BACKPLATE), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY/BACKPLATE), BRONZE ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
  • STEEL (BODY/BACKPLATE), FABRIC (SHADE) MATERIAL
  • DARK BRONZE (BODY/BACKPLATE), BRONZE ORGANZA (SHADE) FINISH
  • 26 INCH
  • 6-3/4 INCH
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • CASUAL LUXURY BRAND
  • BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 6 INCH DIA X 3 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS13703-DBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details