Generation Brands Wall/Bath Lighting Fixture VS13703-BS

Description
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Datasheet
Description
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS13703-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS13703-BS
Wall/Bath Lighting Fixture VS13703-BS
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 26 INCH 6-3/4 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
  • STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH
  • 26 INCH
  • 6-3/4 INCH
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • CASUAL LUXURY BRAND
  • BACKPLATE SIZE 13-1/4 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS13703-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details