Generation Brands Wall/Bath Lighting Fixture VS12702-BS

Description
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 18 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 17-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
Datasheet
Description
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 18 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 17-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12702-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12702-BS
Wall/Bath Lighting Fixture VS12702-BS
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 18 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 17-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
  • STEEL (BACKPLATE), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 18 INCH
  • 8-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • BARRINGTON BRAND
  • BACKPLATE SIZE 17-1/2 INCH L X 4 INCH H
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 5 INCH DIA X 5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12702-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details