Generation Brands Wall/Bath Lighting Fixture VS12504-WAL

Description
STEEL/ALUMINUM (BODY), CAST RESIN (BACKPLATE), GLASS (SHADE) MATERIAL WALNUT (BODY/BACKPLATE), AMBER SNOW SCAVO (SHADE) FINISH 36-1/4 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 8-1/2 INCH W X 5 INCH H WIRE LENGTH 96 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), CAST RESIN (BACKPLATE), GLASS (SHADE) MATERIAL WALNUT (BODY/BACKPLATE), AMBER SNOW SCAVO (SHADE) FINISH 36-1/4 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 8-1/2 INCH W X 5 INCH H WIRE LENGTH 96 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12504-WAL - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12504-WAL
Wall/Bath Lighting Fixture VS12504-WAL
STEEL/ALUMINUM (BODY), CAST RESIN (BACKPLATE), GLASS (SHADE) MATERIAL WALNUT (BODY/BACKPLATE), AMBER SNOW SCAVO (SHADE) FINISH 36-1/4 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 8-1/2 INCH W X 5 INCH H WIRE LENGTH 96 INCH LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), CAST RESIN (BACKPLATE), GLASS (SHADE) MATERIAL
  • WALNUT (BODY/BACKPLATE), AMBER SNOW SCAVO (SHADE) FINISH
  • 36-1/4 INCH
  • 11-3/4 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • BACKPLATE SIZE 8-1/2 INCH W X 5 INCH H
  • WIRE LENGTH 96 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12504-WAL
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details