Generation Brands Wall/Bath Lighting Fixture VS12401-ORB

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), EXCAVATION (SHADE) FINISH 5 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), EXCAVATION (SHADE) FINISH 5 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12401-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12401-ORB
Wall/Bath Lighting Fixture VS12401-ORB
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), EXCAVATION (SHADE) FINISH 5 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/BACKPLATE), EXCAVATION (SHADE) FINISH
  • 5 INCH
  • 8-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • AMERICAN FOURSQUARE BRAND
  • BACKPLATE SIZE 5 INCH W X 5 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12401-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details