Generation Brands Wall/Bath Lighting Fixture VS10702-BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 18 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 18 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10702-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10702-BS
Wall/Bath Lighting Fixture VS10702-BS
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 18 INCH 7-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/8 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 4-1/2 INCH W X 18 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH
  • 18 INCH
  • 7-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/8 INCH EXTENSION
  • VISTA BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 18 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10702-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details