Generation Brands Wall/Bath Lighting Fixture VS10403-CB

Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 23 INCH 8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 23 INCH 8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10403-CB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10403-CB
Wall/Bath Lighting Fixture VS10403-CB
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 23 INCH 8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH
  • 23 INCH
  • 8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8-3/4 INCH EXTENSION
  • VISTA BRAND
  • BACKPLATE DIAMETER 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10403-CB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details