Generation Brands Wall/Bath Lighting Fixture VS10402-BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 17-1/4 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 17-1/4 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10402-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10402-BS
Wall/Bath Lighting Fixture VS10402-BS
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 17-1/4 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION VISTA BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH
  • 17-1/4 INCH
  • 8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8 INCH EXTENSION
  • VISTA BRAND
  • BACKPLATE DIAMETER 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10402-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details