Generation Brands Table/Floor Lamp Fixture T1181SPT

Description
FRENCH STYLE URN TYPE 73-1/2 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPECKLED TAUPE BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH BRODERICK BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH
Description
FRENCH STYLE URN TYPE 73-1/2 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPECKLED TAUPE BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH BRODERICK BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH

Suppliers

Company
Product
Description
Supplier Links
Table/Floor Lamp Fixture - T1181SPT - Generation Brands
Skokie, IL, USA
Table/Floor Lamp Fixture
T1181SPT
Table/Floor Lamp Fixture T1181SPT
FRENCH STYLE URN TYPE 73-1/2 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPECKLED TAUPE BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH BRODERICK BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH
  • FRENCH STYLE URN TYPE
  • 73-1/2 INCH
  • 1 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • TORCHIERE LIGHT
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • SPECKLED TAUPE BODY FINISH
  • ROUND GLASS/SHADE TYPE
  • GLASS (SHADE) GLASS/SHADE MATERIAL
  • 17 INCH DIA GLASS/SHADE SIZE
  • CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH
  • BRODERICK BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY SWITCH
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number T1181SPT
Product Name Table/Floor Lamp Fixture
Fixture Type Floor Lamps; Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details