Generation Brands Close to Ceiling Lighting Fixture SF318SN/PN

Description
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 12-5/8 INCH 10 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION
Description
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 12-5/8 INCH 10 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF318SN/PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF318SN/PN
Close to Ceiling Lighting Fixture SF318SN/PN
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 12-5/8 INCH 10 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION
  • STEEL, ETCHED OPAL GLASS SHADE MATERIAL
  • SATIN NICKEL/POLISHED NICKEL FINISH
  • 12-5/8 INCH
  • 10 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION DAMP LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF318SN/PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details