Generation Brands Close to Ceiling Lighting Fixture SF310PRBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL PRESCOTT BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-3/4 INCH 13-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE YORKTOWN HEIGHTS BRAND SHADE SIZE 12 INCH DIA X 3-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL PRESCOTT BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-3/4 INCH 13-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE YORKTOWN HEIGHTS BRAND SHADE SIZE 12 INCH DIA X 3-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF310PRBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF310PRBZ
Close to Ceiling Lighting Fixture SF310PRBZ
STEEL (BODY), GLASS (SHADE) MATERIAL PRESCOTT BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-3/4 INCH 13-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE YORKTOWN HEIGHTS BRAND SHADE SIZE 12 INCH DIA X 3-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • PRESCOTT BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 14-3/4 INCH
  • 13-7/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • YORKTOWN HEIGHTS BRAND
  • SHADE SIZE 12 INCH DIA X 3-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF310PRBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details