Generation Brands Close to Ceiling Lighting Fixture SF305BS

Description
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 19-1/16 INCH 10-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND SHADE SIZE 17 INCH L X 4-1/4 INCH H CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 19-1/16 INCH 10-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND SHADE SIZE 17 INCH L X 4-1/4 INCH H CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF305BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF305BS
Close to Ceiling Lighting Fixture SF305BS
STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 19-1/16 INCH 10-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND SHADE SIZE 17 INCH L X 4-1/4 INCH H CANOPY DIAMETER 5-3/16 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 19-1/16 INCH
  • 10-7/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ZARA BRAND
  • SHADE SIZE 17 INCH L X 4-1/4 INCH H
  • CANOPY DIAMETER 5-3/16 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF305BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details