Generation Brands Close to Ceiling Lighting Fixture SF303BS

Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 14 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND SHADE SIZE 15-3/4 INCH DIA X 5-3/8 INCH H CANOPY SIZE 5 INCH DIA X 7/8 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 14 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND SHADE SIZE 15-3/4 INCH DIA X 5-3/8 INCH H CANOPY SIZE 5 INCH DIA X 7/8 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF303BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF303BS
Close to Ceiling Lighting Fixture SF303BS
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 14 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND SHADE SIZE 15-3/4 INCH DIA X 5-3/8 INCH H CANOPY SIZE 5 INCH DIA X 7/8 INCH D CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 18 INCH
  • 14 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORGAN BRAND
  • SHADE SIZE 15-3/4 INCH DIA X 5-3/8 INCH H
  • CANOPY SIZE 5 INCH DIA X 7/8 INCH D
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF303BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details