Generation Brands Close to Ceiling Lighting Fixture SF302BS

Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20 INCH 11-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND SHADE SIZE 16 INCH L X 4-7/8 INCH H CANOPY SIZE 4-5/8 INCH L X 3/4 INCH D X 4-5/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20 INCH 11-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND SHADE SIZE 16 INCH L X 4-7/8 INCH H CANOPY SIZE 4-5/8 INCH L X 3/4 INCH D X 4-5/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF302BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF302BS
Close to Ceiling Lighting Fixture SF302BS
STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 20 INCH 11-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND SHADE SIZE 16 INCH L X 4-7/8 INCH H CANOPY SIZE 4-5/8 INCH L X 3/4 INCH D X 4-5/8 INCH H LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 20 INCH
  • 11-1/2 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SPECTRA BRAND
  • SHADE SIZE 16 INCH L X 4-7/8 INCH H
  • CANOPY SIZE 4-5/8 INCH L X 3/4 INCH D X 4-5/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF302BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details