Generation Brands Close to Ceiling Lighting Fixture SF296HTBZ

Description
STEEL, ALUMINUM (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY/CANOPY), CREAM ETCHED (SHADE) FINISH 14 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CANOPY SIZE 5-1/2 INCH DIA X 7/8 INCH D SHADE SIZE 16-3/8 INCH DIA X 5-3/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL, ALUMINUM (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY/CANOPY), CREAM ETCHED (SHADE) FINISH 14 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CANOPY SIZE 5-1/2 INCH DIA X 7/8 INCH D SHADE SIZE 16-3/8 INCH DIA X 5-3/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF296HTBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF296HTBZ
Close to Ceiling Lighting Fixture SF296HTBZ
STEEL, ALUMINUM (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL HERITAGE BRONZE (BODY/CANOPY), CREAM ETCHED (SHADE) FINISH 14 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CANOPY SIZE 5-1/2 INCH DIA X 7/8 INCH D SHADE SIZE 16-3/8 INCH DIA X 5-3/8 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL, ALUMINUM (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/CANOPY), CREAM ETCHED (SHADE) FINISH
  • 14 INCH
  • 18-1/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CANOPY SIZE 5-1/2 INCH DIA X 7/8 INCH D
  • SHADE SIZE 16-3/8 INCH DIA X 5-3/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF296HTBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details