Generation Brands Close to Ceiling Lighting Fixture SF295BS

Description
METAL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL BRUSHED STEEL (BODY/CANOPY), OPAL ETCHED (SHADE) FINISH 17-1/2 INCH 12-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 14-3/8 INCH DIA X 4-1/8 INCH H CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL BRUSHED STEEL (BODY/CANOPY), OPAL ETCHED (SHADE) FINISH 17-1/2 INCH 12-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 14-3/8 INCH DIA X 4-1/8 INCH H CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF295BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF295BS
Close to Ceiling Lighting Fixture SF295BS
METAL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL BRUSHED STEEL (BODY/CANOPY), OPAL ETCHED (SHADE) FINISH 17-1/2 INCH 12-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 14-3/8 INCH DIA X 4-1/8 INCH H CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D LAMP VOLTAGE 120 V
  • METAL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/CANOPY), OPAL ETCHED (SHADE) FINISH
  • 17-1/2 INCH
  • 12-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 14-3/8 INCH DIA X 4-1/8 INCH H
  • CANOPY SIZE 5-1/2 INCH DIA X 1-1/8 INCH D
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF295BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details