Generation Brands Close to Ceiling Lighting Fixture SF293SVSD

Description
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/CANOPY), MUSHROOMS (SHADE) FINISH 14 INCH 10-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ABBEY BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE SIZE 14 INCH DIA X 5-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/CANOPY), MUSHROOMS (SHADE) FINISH 14 INCH 10-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ABBEY BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE SIZE 14 INCH DIA X 5-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF293SVSD - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF293SVSD
Close to Ceiling Lighting Fixture SF293SVSD
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY/CANOPY), MUSHROOMS (SHADE) FINISH 14 INCH 10-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ABBEY BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE SIZE 14 INCH DIA X 5-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL
  • SILVER SAND (BODY/CANOPY), MUSHROOMS (SHADE) FINISH
  • 14 INCH
  • 10-1/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ABBEY BRAND
  • CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D
  • SHADE SIZE 14 INCH DIA X 5-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF293SVSD
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details