Generation Brands Close to Ceiling Lighting Fixture SF285BRB/OBZ

Description
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 21-1/4 INCH 17-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H CANOPY DIAMETER 7-1/8 INCH DIFFUSER SIZE 17 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 21-1/4 INCH 17-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H CANOPY DIAMETER 7-1/8 INCH DIFFUSER SIZE 17 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF285BRB/OBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF285BRB/OBZ
Close to Ceiling Lighting Fixture SF285BRB/OBZ
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 21-1/4 INCH 17-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H CANOPY DIAMETER 7-1/8 INCH DIFFUSER SIZE 17 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER) MATERIAL
  • BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH
  • 21-1/4 INCH
  • 17-3/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MARCELLA BRAND
  • SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H
  • CANOPY DIAMETER 7-1/8 INCH
  • DIFFUSER SIZE 17 INCH DIA
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF285BRB/OBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details