Generation Brands Close to Ceiling Lighting Fixture SF272ORB

Description
STEEL (BODY), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 16 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-5/8 INCH DIA X 4-3/8 INCH H CANOPY DIAMETER 5 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 16 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-5/8 INCH DIA X 4-3/8 INCH H CANOPY DIAMETER 5 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF272ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF272ORB
Close to Ceiling Lighting Fixture SF272ORB
STEEL (BODY), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 16 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-5/8 INCH DIA X 4-3/8 INCH H CANOPY DIAMETER 5 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH
  • 16 INCH
  • 8-1/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STELLE BRAND
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 12-5/8 INCH DIA X 4-3/8 INCH H
  • CANOPY DIAMETER 5 INCH
  • CONNECTION BOX MOUNT
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF272ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details