Generation Brands Close to Ceiling Lighting Fixture SF262FG/BRB

Description
GLASS (BOWL) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (BOWL) FINISH 18 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (BOWL) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (BOWL) FINISH 18 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF262FG/BRB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF262FG/BRB
Close to Ceiling Lighting Fixture SF262FG/BRB
GLASS (BOWL) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (BOWL) FINISH 18 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KELHAM HALL BRAND CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GLASS (BOWL) MATERIAL
  • FIRENZE GOLD (BODY), INDIA SCAVO (BOWL) FINISH
  • 18 INCH
  • 11-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KELHAM HALL BRAND
  • CANOPY DIAMETER 6 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF262FG/BRB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details