Generation Brands Close to Ceiling Lighting Fixture SF251DBZ

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 1/32 INCH W X 13 INCH DIA X 5 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 1/32 INCH W X 13 INCH DIA X 5 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF251DBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF251DBZ
Close to Ceiling Lighting Fixture SF251DBZ
STEEL (BODY), FABRIC (SHADE) MATERIAL DARK BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 1/32 INCH W X 13 INCH DIA X 5 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • DARK BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH
  • 13 INCH
  • 9-1/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CASUAL LUXURY BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE SIZE 1/32 INCH W X 13 INCH DIA X 5 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF251DBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details