Generation Brands Close to Ceiling Lighting Fixture SF251BS

Description
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 12-5/8 INCH DIA X 4-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 12-5/8 INCH DIA X 4-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF251BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF251BS
Close to Ceiling Lighting Fixture SF251BS
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 12-5/8 INCH DIA X 4-7/8 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 13 INCH
  • 9-1/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CASUAL LUXURY BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE SIZE 12-5/8 INCH DIA X 4-7/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF251BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details