Generation Brands Close to Ceiling Lighting Fixture SF236PN

Description
POLISHED NICKEL (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
POLISHED NICKEL (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF236PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF236PN
Close to Ceiling Lighting Fixture SF236PN
POLISHED NICKEL (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • POLISHED NICKEL (BODY) FINISH
  • 11 INCH
  • 8-1/2 INCH
  • 4 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • AMERICAN FOURSQUARE BRAND
  • CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF236PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details