Generation Brands Close to Ceiling Lighting Fixture SF236ORB

Description
OIL RUBBED BRONZE (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
OIL RUBBED BRONZE (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF236ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF236ORB
Close to Ceiling Lighting Fixture SF236ORB
OIL RUBBED BRONZE (BODY) FINISH 11 INCH 8-1/2 INCH 4 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE AMERICAN FOURSQUARE BRAND CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • OIL RUBBED BRONZE (BODY) FINISH
  • 11 INCH
  • 8-1/2 INCH
  • 4 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • AMERICAN FOURSQUARE BRAND
  • CANOPY SIZE 5 INCH L X 5 INCH W X 5 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF236ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details