Generation Brands Close to Ceiling Lighting Fixture SF196BS

Description
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 17 INCH 11-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PARIS MODERNE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6-1/2 INCH LAMP VOLTAGE 120 V
Description
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 17 INCH 11-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PARIS MODERNE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6-1/2 INCH LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF196BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF196BS
Close to Ceiling Lighting Fixture SF196BS
STEEL (BODY/CANOPY) MATERIAL BRUSHED STEEL (BODY/CANOPY) FINISH 17 INCH 11-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PARIS MODERNE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6-1/2 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • BRUSHED STEEL (BODY/CANOPY) FINISH
  • 17 INCH
  • 11-1/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PARIS MODERNE BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY DIAMETER 6-1/2 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF196BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details