Generation Brands Close to Ceiling Lighting Fixture SF187ORB

Description
METAL (BODY/CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 15-1/4 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 15-1/4 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF187ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF187ORB
Close to Ceiling Lighting Fixture SF187ORB
METAL (BODY/CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 15-1/4 INCH 8-1/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/CANOPY) MATERIAL
  • OIL RUBBED BRONZE (BODY/CANOPY) FINISH
  • 15-1/4 INCH
  • 8-1/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BOULEVARD BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF187ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details