Generation Brands Close to Ceiling Lighting Fixture SF177CB

Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/CANOPY), CHAMPAGNE SCAVO (SHADE) FINISH 13 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND SHADE SIZE 13 INCH DIA CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/CANOPY), CHAMPAGNE SCAVO (SHADE) FINISH 13 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND SHADE SIZE 13 INCH DIA CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF177CB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF177CB
Close to Ceiling Lighting Fixture SF177CB
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/CANOPY), CHAMPAGNE SCAVO (SHADE) FINISH 13 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND SHADE SIZE 13 INCH DIA CANOPY DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY/CANOPY), CHAMPAGNE SCAVO (SHADE) FINISH
  • 13 INCH
  • 10-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TUSCAN VILLA BRAND
  • SHADE SIZE 13 INCH DIA
  • CANOPY DIAMETER 6 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF177CB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details