Generation Brands Pendant Light Fixture P1349PN

Description
STEEL, CLEAR GLASS MATERIAL POLISHED NICKEL FINISH 9 INCH 10-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STEEL, CLEAR GLASS MATERIAL POLISHED NICKEL FINISH 9 INCH 10-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1349PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1349PN
Pendant Light Fixture P1349PN
STEEL, CLEAR GLASS MATERIAL POLISHED NICKEL FINISH 9 INCH 10-3/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL, CLEAR GLASS MATERIAL
  • POLISHED NICKEL FINISH
  • 9 INCH
  • 10-3/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1349PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details