Generation Brands Pendant Light Fixture P1334SN/CH

Description
STEEL, WHITE ETCHED OPAL GLASS MATERIAL SATIN NICKEL/CHROME PLATED FINISH 5-1/2 INCH 9-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 54-1/4 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STEEL, WHITE ETCHED OPAL GLASS MATERIAL SATIN NICKEL/CHROME PLATED FINISH 5-1/2 INCH 9-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 54-1/4 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1334SN/CH - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1334SN/CH
Pendant Light Fixture P1334SN/CH
STEEL, WHITE ETCHED OPAL GLASS MATERIAL SATIN NICKEL/CHROME PLATED FINISH 5-1/2 INCH 9-1/4 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 54-1/4 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL, WHITE ETCHED OPAL GLASS MATERIAL
  • SATIN NICKEL/CHROME PLATED FINISH
  • 5-1/2 INCH
  • 9-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • OVERALL HEIGHT 54-1/4 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1334SN/CH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details