Generation Brands Pendant Light Fixture P1316SLB

Description
STEEL MATERIAL SILVER BIRCH FINISH 8-3/4 INCH 8-3/4 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
STEEL MATERIAL SILVER BIRCH FINISH 8-3/4 INCH 8-3/4 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1316SLB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1316SLB
Pendant Light Fixture P1316SLB
STEEL MATERIAL SILVER BIRCH FINISH 8-3/4 INCH 8-3/4 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL MATERIAL
  • SILVER BIRCH FINISH
  • 8-3/4 INCH
  • 8-3/4 INCH
  • 160 INCH WIRE LENGTH
  • ETL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1316SLB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details